Kyocera Corporation Ceramic Capacitors 08055C152JAT2A

Description
CAP CER 1500PF 50V X7R 0805
Datasheet
Description
CAP CER 1500PF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C152JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C152JAT2A
Ceramic Capacitors 08055C152JAT2A
CAP CER 1500PF 50V X7R 0805

CAP CER 1500PF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7475 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7475
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7475
CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08055C152JAT2A 55J7475
Product Name Ceramic Capacitors Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details