Kyocera Corporation Ceramic Capacitors 08055A6R0JAT2A

Description
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A6R0JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A6R0JAT2ATR-ND
Ceramic Capacitors 478-08055A6R0JAT2ATR-ND
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A6R0JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A6R0JAT2ACT-ND
Ceramic Capacitors 478-08055A6R0JAT2ACT-ND
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A6R0JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A6R0JAT2ADKR-ND
Ceramic Capacitors 478-08055A6R0JAT2ADKR-ND
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 56K4584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx
56K4584
Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx 56K4584
CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-08055A6R0JAT2ATR-ND 478-08055A6R0JAT2ADKR-ND 56K4584
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details