Kyocera Corporation Capacitor Ceramic 33Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 08055A330KAT4A

Description
CAPACITOR CERAMIC 33PF 50V, C0G, 10%, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 33PF 50V, C0G, 10%, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J7227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J7227
Capacitor Ceramic 33Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J7227
CAPACITOR CERAMIC 33PF 50V, C0G, 10%, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 50V, C0G, 10%, 0805; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055A330KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A330KAT4A
Ceramic Capacitors 08055A330KAT4A
CAP CER 33PF 50V C0G/NP0 0805

CAP CER 33PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J7227 08055A330KAT4A
Product Name Capacitor Ceramic 33Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers