Kyocera Corporation Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055A220KAT4A

Description
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0795 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0795
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0795
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0795
Product Name Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers