Kyocera Corporation Ceramic Capacitors 08055A220J4T2A

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 08055A220J4T2A from Win Source Electronics is a surface mount multilayer ceramic capacitor (MLCC) designed for automotive applications. It features a capacitance of 22 pF with a tolerance of ±5% and a rated voltage of 50V. The component operates within a temperature range of -55°C to +125°C, making it suitable for demanding environments. The capacitor is packaged in a standard 0805 (2012 metric) size and is supplied on a reel, with a quantity of 4000 units per package. It has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. The product is compliant with REACH regulations and is categorized under capacitors in the electronic components market.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 08055A220J4T2A from Win Source Electronics is a surface mount multilayer ceramic capacitor (MLCC) designed for automotive applications. It features a capacitance of 22 pF with a tolerance of ±5% and a rated voltage of 50V. The component operates within a temperature range of -55°C to +125°C, making it suitable for demanding environments. The capacitor is packaged in a standard 0805 (2012 metric) size and is supplied on a reel, with a quantity of 4000 units per package. It has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. The product is compliant with REACH regulations and is categorized under capacitors in the electronic components market.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG1H220JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H220JTTR-ND
Ceramic Capacitors 478-KAM21BCG1H220JTTR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG1H220JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H220JTCT-ND
Ceramic Capacitors 478-KAM21BCG1H220JTCT-ND
CAP CER 22PF 50V NP0 0805

CAP CER 22PF 50V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG1H220JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H220JTDKR-ND
Ceramic Capacitors 478-KAM21BCG1H220JTDKR-ND
CAP CER 22PF 50V NP0 0805

CAP CER 22PF 50V NP0 0805

Buy Now Datasheet
Singapore, Singapore
SMD 50V 22pF Capacitor
60-08055A220J4T2A
SMD 50V 22pF Capacitor 60-08055A220J4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BCG1H220JT NEW GLOBAL PN 50V 22pF C A 581-KAM21BCG1H220JT Product overview: 08055A220J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A220J4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BCG1H220JT NEW GLOBAL PN 50V 22pF C A 581-KAM21BCG1H220JT Product overview: 08055A220J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A220J4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055A220J4T2A - 904712-08055A220J4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A220J4T2A
904712-08055A220J4T2A
Ceramic Capacitors - 08055A220J4T2A 904712-08055A220J4T2A
Manufacturer: AVX Corporation Win Source Part Number: 904712-08055A220J4T2 A Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 904712-08055A220J4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: 22 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitor Ceramic 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7154
Capacitor Ceramic 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7154
CAPACITOR CERAMIC 22PF 50V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 50V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG1H220JTTR-ND 478-KAM21BCG1H220JTDKR-ND 60-08055A220J4T2A 904712-08055A220J4T2A 55J7154
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 22pF Capacitor Ceramic Capacitors - 08055A220J4T2A Capacitor Ceramic 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details