Kyocera Corporation Ceramic Capacitors - 08055A180JAT2A 08055A180JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000368-08055A180JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000368-08055A180JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A180JAT2A - 1000368-08055A180JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A180JAT2A
1000368-08055A180JAT2A
Ceramic Capacitors - 08055A180JAT2A 1000368-08055A180JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000368-08055A180JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000368-08055A180JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 18pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 50V 18pF Capacitor
60-08055A180JAT2A
SMD 50V 18pF Capacitor 60-08055A180JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H180JT NEW GLOBAL PN 50V 18pF C A 581-KGM21BCG1H180JT Product overview: 08055A180JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A180JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H180JT NEW GLOBAL PN 50V 18pF C A 581-KGM21BCG1H180JT Product overview: 08055A180JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A180JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 02E2559 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
02E2559
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 02E2559
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 60R6302 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
60R6302
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 60R6302
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0805; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0805; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9381 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9381
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9381
SMD Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055A180JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055A180JAT2A
50V 18pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 08055A180JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A180JAT2A
Ceramic Capacitors 08055A180JAT2A
CAP CER 18PF 50V C0G/NP0 0805

CAP CER 18PF 50V C0G/NP0 0805

Supplier's Site Datasheet
CAP CER 18PF 50V C0G/NP0 0805 - 66-08055A180JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 50V C0G/NP0 0805
66-08055A180JAT2A
CAP CER 18PF 50V C0G/NP0 0805 66-08055A180JAT2A
CAP CER 18PF 50V C0G/NP0 0805

CAP CER 18PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000368-08055A180JAT2A 60-08055A180JAT2A 02E2559 04X9381 08055A180JAT2A 08055A180JAT2A 66-08055A180JAT2A
Product Name Ceramic Capacitors - 08055A180JAT2A SMD 50V 18pF Capacitor Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 18PF 50V C0G/NP0 0805
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details