Kyocera Corporation Ceramic Capacitors 08055A132JAT2A

Description
1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A132JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A132JAT2A-ND
Ceramic Capacitors 08055A132JAT2A-ND
1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A132JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A132JAT2A
Capacitors - Ceramic Capacitors 08055A132JAT2A
CAP CER 1300PF 50V NP0 0805

CAP CER 1300PF 50V NP0 0805

Supplier's Site
Ceramic Capacitor 1300Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7077 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1300Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7077
Ceramic Capacitor 1300Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7077
CERAMIC CAPACITOR 1300PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1300PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A132JAT2A-ND 08055A132JAT2A 55J7077
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1300Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers