The Capacitor Ceramic 12pF 50V, C0G, 10%, 0805, Full Reel is a high-stability capacitor featuring a C0G (NP0) dielectric, known for its excellent temperature stability and low capacitance drift. It operates effectively within a temperature range of -55°C to +125°C, with a capacitance change of 0 ±30ppm/°C. The capacitor has a rated voltage of 50V and a capacitance tolerance of ±10%. Its construction ensures negligible hysteresis and aging characteristics, making it suitable for precision applications. The component is packaged in a full reel format, facilitating automated assembly processes. This capacitor is RoHS compliant, aligning with modern environmental standards.
CAP CER 12PF 50V C0G/NP0 0805
CAPACITOR CERAMIC 12PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08055A120KAT2A | 35K5091 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 12Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |