AVX Corporation Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 25 V Rohs Compliant Kyocera Avx 08053L474K4T2A

Description
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X8L, 25 V RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X8L, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 25 V Rohs Compliant Kyocera Avx - 37T9054 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 25 V Rohs Compliant Kyocera Avx
37T9054
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 25 V Rohs Compliant Kyocera Avx 37T9054
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X8L, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.47 F, 10%, X8L, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 37T9054
Product Name Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.47 F, 10%, X8L, 25 V Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details