Kyocera Corporation Ceramic Capacitors 08053D474KAT2A

Description
CAP CER 0.47UF 25V X5R 0805
Datasheet
Description
CAP CER 0.47UF 25V X5R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053D474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053D474KAT2A
Ceramic Capacitors 08053D474KAT2A
CAP CER 0.47UF 25V X5R 0805

CAP CER 0.47UF 25V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx - 96M1386 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx
96M1386
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx 96M1386
CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6918 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6918
Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6918
CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053D474KAT2A 96M1386
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X5R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details