Kyocera Corporation Ceramic Capacitors 08053C821KAT2A

Description
820pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C821KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C821KAT2A-ND
Ceramic Capacitors 08053C821KAT2A-ND
820pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6907 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6907
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6907
CAPACITOR CERAMIC, 820PF, 25V, X7R, 10%, 0805; Capacitance:820pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 25V, X7R, 10%, 0805; Capacitance:820pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08053C821KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08053C821KAT2A
Capacitors - Ceramic Capacitors 08053C821KAT2A
CAP CER 820PF 25V X7R 0805

CAP CER 820PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053C821KAT2A-ND 55J6907 08053C821KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details