Kyocera Corporation Ceramic Capacitors 08053C563KAT2A

Description
0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C563KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08053C563KAT2A-ND
Ceramic Capacitors 08053C563KAT2A-ND
0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6895
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6895
CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08053C563KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08053C563KAT2A
Capacitors - Ceramic Capacitors 08053C563KAT2A
CAP CER 0.056UF 25V X7R 0805

CAP CER 0.056UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08053C563KAT2A-ND 55J6895 08053C563KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX151M400J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details