The M30G103J2-FTR is a conformally coated, radial leaded multilayer ceramic capacitor in the M15 to M50 series, rated for 200 Vdc with a COG (NPO) temperature coefficient. It has a capacitance of 0.010 µF, a tolerance of ±5% (J), and physical dimensions of 0.300 inches in length, 0.360 inches in height, 0.200 inches in thickness, and 0.200 inches in lead spacing. The capacitor meets UL94V-0 for flame resistance and is RoHS compliant. It is IECQ approved under QC300601/US0002 for COG (NPO) and available in tape and reel configuration.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | M30G103J2-FTR |
| Product Name | Ceramic Capacitor - Multilayer |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0100 microF |