Kyocera Corporation Ceramic Capacitors 08053C221JAT4A

Description
CAP CER 220PF 25V X7R 0805
Datasheet
Description
CAP CER 220PF 25V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08053C221JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08053C221JAT4A
Ceramic Capacitors 08053C221JAT4A
CAP CER 220PF 25V X7R 0805

CAP CER 220PF 25V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic, 220Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6852 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6852
Capacitor Ceramic, 220Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6852
CAPACITOR CERAMIC, 220PF, 25V, X7R, 5%, 0805; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 25V, X7R, 5%, 0805; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08053C221JAT4A 55J6852
Product Name Ceramic Capacitors Capacitor Ceramic, 220Pf, 25V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details