Kyocera Corporation Capacitor Ceramic 0.15Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08053C154MAT2A

Description
CAPACITOR CERAMIC 0.15UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.15UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.15Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6843
Capacitor Ceramic 0.15Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6843
CAPACITOR CERAMIC 0.15UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 25V, X7R, 20%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6843
Product Name Capacitor Ceramic 0.15Uf, 25V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers