Kyocera Corporation Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053C124KAT4A

Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6832 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6832
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6832
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6832
Product Name Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers