Kyocera Corporation Capacitor Ceramic 330Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08053A331KAT2A

Description
CAPACITOR CERAMIC 330PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 330PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3580 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3580
Capacitor Ceramic 330Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3580
CAPACITOR CERAMIC 330PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 25V, C0G, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3580
Product Name Capacitor Ceramic 330Pf 25V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details