Kyocera Corporation Ceramic Capacitors 08052C561K4T2A

Description
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08052C561K4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08052C561K4T2ATR-ND
Ceramic Capacitors 478-08052C561K4T2ATR-ND
560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08052C561K4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08052C561K4T2ADKR-ND
Ceramic Capacitors 478-08052C561K4T2ADKR-ND
CAP CER 560PF 200V X7R 0805

CAP CER 560PF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08052C561K4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08052C561K4T2ACT-ND
Ceramic Capacitors 478-08052C561K4T2ACT-ND
CAP CER 560PF 200V X7R 0805

CAP CER 560PF 200V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08052C561K4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08052C561K4T2A
Capacitors - Ceramic Capacitors 08052C561K4T2A
CAP CER 560PF 200V X7R 0805

CAP CER 560PF 200V X7R 0805

Supplier's Site
Capacitor Ceramic 560Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6613 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6613
Capacitor Ceramic 560Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6613
CAPACITOR CERAMIC 560PF, 200V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF, 200V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-08052C561K4T2ATR-ND 478-08052C561K4T2ADKR-ND 08052C561K4T2A 55J6613
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 560Pf, 200V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details