AVX Corporation Ceramic Capacitors - 08052C103K4Z2A 08052C103K4Z2A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033881-08052C103K4Z 2A Voltage Rating: 200 V Length: 2.01 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 940 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Dielectric: X7R
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033881-08052C103K4Z 2A Voltage Rating: 200 V Length: 2.01 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 940 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08052C103K4Z2A - 1033881-08052C103K4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08052C103K4Z2A
1033881-08052C103K4Z2A
Ceramic Capacitors - 08052C103K4Z2A 1033881-08052C103K4Z2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033881-08052C103K4Z 2A Voltage Rating: 200 V Length: 2.01 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 940 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V Dielectric: X7R

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033881-08052C103K4Z2A
Voltage Rating: 200 V
Length: 2.01 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Height: 940 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
Dielectric: X7R

Buy Now
Singapore, Singapore
Automotive SMD 0.01uF 200V Capacitor
60-08052C103K4Z2A
Automotive SMD 0.01uF 200V Capacitor 60-08052C103K4Z2A
Cap Ceramic 0.01uF 200V X7R 10% Pad SMD 0805 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 08052C103K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C103K4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 200V X7R 10% Pad SMD 0805 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 08052C103K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08052C103K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1033881-08052C103K4Z2A 60-08052C103K4Z2A
Product Name Ceramic Capacitors - 08052C103K4Z2A Automotive SMD 0.01uF 200V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details