Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08052A470JAT2A

Description
KYOCERA AVX 08052A470JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08052A470JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351374 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351374
MLCCs - Multilayer Ceramic Capacitors 1351374
KYOCERA AVX 08052A470JAT2A

KYOCERA AVX 08052A470JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356648
MLCCs - Multilayer Ceramic Capacitors 1356648
KYOCERA AVX 08052A470JAT2A

KYOCERA AVX 08052A470JAT2A

Supplier's Site
Ceramic Capacitors - 08052A470JAT2A - 1000359-08052A470JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08052A470JAT2A
1000359-08052A470JAT2A
Ceramic Capacitors - 08052A470JAT2A 1000359-08052A470JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000359-08052A470JAT 2A Packaging: Reel - TR Voltage Rating: 200V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000359-08052A470JAT2A
Packaging: Reel - TR
Voltage Rating: 200V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6538 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6538
Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6538
CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8362 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8362
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8362
Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351374 1000359-08052A470JAT2A 55J6538 50R8362
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 08052A470JAT2A Ceramic Capacitor 47Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers