Kyocera Corporation Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08052A330JAT2A

Description
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 85C1165 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
85C1165
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 85C1165
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx - 60R6283 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx
60R6283
Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx 60R6283
CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 200V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9280 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9280
Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9280
Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 85C1165 60R6283 95W9280
Product Name Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 33Pf 200V, C0G, 5%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details