820pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 820PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 820PF 100V X7R 0805
CAP CER 820PF 100V X7R 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 08051C821KAT4A-ND | 55J6124 | 08051C821KAT4A | 08051C821KAT4A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 820Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |