Kyocera Corporation Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08051C472MAT4A

Description
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J6099
Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J6099
CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6099
Product Name Capacitor Ceramic 4700Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details