Kyocera Corporation SMD 100V Capacitor 08051C332KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A332KT NEW GLOBAL PN 100V 3300p A 581-KGM21NR72A332KT Product overview: 08051C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A332KT NEW GLOBAL PN 100V 3300p A 581-KGM21NR72A332KT Product overview: 08051C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-08051C332KAT2A
SMD 100V Capacitor 60-08051C332KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A332KT NEW GLOBAL PN 100V 3300p A 581-KGM21NR72A332KT Product overview: 08051C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C332KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A332KT NEW GLOBAL PN 100V 3300p A 581-KGM21NR72A332KT Product overview: 08051C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C332KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 982780-08051C332KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
982780-08051C332KAT2A
Capacitors - Ceramic Capacitors 982780-08051C332KAT2A
Win Source Part Number: 982780-08051C332KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1355-1,478-1355- 2,08051C332KAT2A/4K, 08051C332KAT2A\\4K,4 78-1355-6

Win Source Part Number: 982780-08051C332KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1355-1,478-1355-2,08051C332KAT2A/4K,08051C332KAT2A\\4K,478-1355-6

Buy Now Datasheet
Ceramic Capacitors - 08051C332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C332KAT2A
Ceramic Capacitors 08051C332KAT2A
CAP CER 3300PF 100V X7R 0805

CAP CER 3300PF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1364
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1364
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 0805; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0737 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0737
Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0737
CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051C332KAT2A 982780-08051C332KAT2A 08051C332KAT2A 96M1364 30H0737
Product Name SMD 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 3300Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details