Kyocera Corporation Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051C273KAT2A

Description
CERAMIC CAPACITOR 0.027UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.027UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6065 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6065
Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6065
CERAMIC CAPACITOR 0.027UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1362 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1362
Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1362
CERAMIC CAPACITOR 0.027UF 100V, X7R, 10%, 0805; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 100V, X7R, 10%, 0805; Capacitance:27000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J6065
Product Name Ceramic Capacitor 0.027Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers