Kyocera Corporation Ceramic Capacitors 08051C203KAT2A

Description
0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10429-2-ND
Ceramic Capacitors 478-10429-2-ND
0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10429-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10429-6-ND
Ceramic Capacitors 478-10429-6-ND
0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10429-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10429-1-ND
Ceramic Capacitors 478-10429-1-ND
0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.02uF 100V Capacitor
60-08051C203KAT2A
SMD 0.02uF 100V Capacitor 60-08051C203KAT2A
Cap Ceramic 0.02uF 100V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08051C203KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.02uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C203KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.02uF 100V X7R 10% Pad SMD 0805 125°C T/R Product overview: 08051C203KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.02uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C203KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051C203KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C203KAT2A
Ceramic Capacitors 08051C203KAT2A
CAP CER 0.02UF 100V X7R 0805

CAP CER 0.02UF 100V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.02Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.02Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6039
Capacitor Ceramic 0.02Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6039
CAPACITOR CERAMIC 0.02UF 100V, X7R, 10%, 0805; Capacitance:20000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.02UF 100V, X7R, 10%, 0805; Capacitance:20000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.02Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.02Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4871
Cap, 0.02Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4871
CAP, 0.02UF, 100V, MLCC, 0805; Capacitance:0.02µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.02UF, 100V, MLCC, 0805; Capacitance:0.02µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10429-2-ND 478-10429-6-ND 60-08051C203KAT2A 08051C203KAT2A 55J6039
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.02uF 100V Capacitor Ceramic Capacitors Capacitor Ceramic 0.02Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0200 microF 0.0200 microF 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details