Kyocera Corporation SMD 0.02uF 100V Capacitor 08051C203JAT4A

Description
Cap Ceramic 0.02uF 100V X7R 5% Pad SMD 0805 125°C T/R Product overview: 08051C203JAT4A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.02uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C203JAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.02uF 100V X7R 5% Pad SMD 0805 125°C T/R Product overview: 08051C203JAT4A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.02uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C203JAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.02uF 100V Capacitor
60-08051C203JAT4A
SMD 0.02uF 100V Capacitor 60-08051C203JAT4A
Cap Ceramic 0.02uF 100V X7R 5% Pad SMD 0805 125°C T/R Product overview: 08051C203JAT4A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.02uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C203JAT4A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.02uF 100V X7R 5% Pad SMD 0805 125°C T/R Product overview: 08051C203JAT4A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.02uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C203JAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-10428-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10428-6-ND
Ceramic Capacitors 478-10428-6-ND
0.02µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10428-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10428-1-ND
Ceramic Capacitors 478-10428-1-ND
0.02µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10428-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10428-2-ND
Ceramic Capacitors 478-10428-2-ND
0.02µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.02µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.02Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.02Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6038
Capacitor Ceramic 0.02Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6038
CAPACITOR CERAMIC 0.02UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:20000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.02UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:20000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051C203JAT4A 478-10428-6-ND 478-10428-1-ND 55J6038
Product Name SMD 0.02uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.02Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details