Kyocera Corporation Ceramic Capacitors - 08051A900JAT2A 08051A900JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 766853-08051A900JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 90pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 766853-08051A900JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 90pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A900JAT2A - 766853-08051A900JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A900JAT2A
766853-08051A900JAT2A
Ceramic Capacitors - 08051A900JAT2A 766853-08051A900JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 766853-08051A900JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 90pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 766853-08051A900JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 90pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: 805
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 08051A900JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A900JAT2A
Ceramic Capacitors 08051A900JAT2A
CAP CER 90PF 100V NP0 0805

CAP CER 90PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 766853-08051A900JAT2A 08051A900JAT2A
Product Name Ceramic Capacitors - 08051A900JAT2A Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 9.00E-5 microF 9.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - C11AH910J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers