Kyocera Corporation Capacitor Ceramic 680Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051A681KAT2A

Description
CAPACITOR CERAMIC 680PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 680PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 680Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 680Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5939
Capacitor Ceramic 680Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5939
CAPACITOR CERAMIC 680PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 680PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5939
Product Name Capacitor Ceramic 680Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details