Kyocera Corporation Capacitor Ceramic 56Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 08051A560KAT2A

Description
CAPACITOR CERAMIC 56PF 100V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 56PF 100V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 56Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J5901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J5901
Capacitor Ceramic 56Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J5901
CAPACITOR CERAMIC 56PF 100V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 100V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051A560KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A560KAT2A
Ceramic Capacitors 08051A560KAT2A
CAP CER 56PF 100V NP0 0805

CAP CER 56PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5901 08051A560KAT2A
Product Name Capacitor Ceramic 56Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details