Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051A560JAT2A

Description
KYOCERA AVX 08051A560JAT2A
Request a Quote
Description
KYOCERA AVX 08051A560JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364693 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364693
MLCCs - Multilayer Ceramic Capacitors 1364693
KYOCERA AVX 08051A560JAT2A

KYOCERA AVX 08051A560JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351319 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351319
MLCCs - Multilayer Ceramic Capacitors 1351319
KYOCERA AVX 08051A560JAT2A

KYOCERA AVX 08051A560JAT2A

Supplier's Site
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1345 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1345
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1345
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 30H0712 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
30H0712
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 30H0712
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9263 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9263
Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9263
SMD Multilayer Ceramic Capacitor, 56 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 56 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1364693 96M1345 95W9263
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 56 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers