Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051A471FAT2A

Description
KYOCERA AVX 08051A471FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051A471FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351312 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351312
MLCCs - Multilayer Ceramic Capacitors 1351312
KYOCERA AVX 08051A471FAT2A

KYOCERA AVX 08051A471FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356623
MLCCs - Multilayer Ceramic Capacitors 1356623
KYOCERA AVX 08051A471FAT2A

KYOCERA AVX 08051A471FAT2A

Supplier's Site
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx - 60R6262 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx
60R6262
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx 60R6262
CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805; Capacitance:470pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805; Capacitance:470pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5872 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
55J5872
Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 55J5872
CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9261 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9261
Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9261
Multilayer Ceramic Capacitor, 470 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051A471FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A471FAT2A
Ceramic Capacitors 08051A471FAT2A
CAP CER 470PF 100V C0G/NP0 0805

CAP CER 470PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351312 60R6262 95W9261 08051A471FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 470Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers