Kyocera Corporation Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 08051A181FAT2A

Description
Multilayer Ceramic Capacitor, 180 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, 180 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8347 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8347
Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8347
Multilayer Ceramic Capacitor, 180 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 180 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 180Pf, 100V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 100V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4475
Cap, 180Pf, 100V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4475
CAP, 180PF, 100V, 1%, C0G, 0805, REEL; Capacitance:180pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 180PF, 100V, 1%, C0G, 0805, REEL; Capacitance:180pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051A181FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A181FAT2A
Ceramic Capacitors 08051A181FAT2A
CAP CER 180PF 100V C0G/NP0 0805

CAP CER 180PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 50R8347 13AC4475 08051A181FAT2A
Product Name Multilayer Ceramic Capacitor, 180 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 180Pf, 100V, 1%, C0G, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details