Kyocera Corporation Ceramic Capacitors 0612YC105MAT2A

Description
1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31NR71C105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71C105MUTR-ND
Ceramic Capacitors 478-KGL31NR71C105MUTR-ND
1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31NR71C105MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71C105MUCT-ND
Ceramic Capacitors 478-KGL31NR71C105MUCT-ND
1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31NR71C105MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71C105MUDKR-ND
Ceramic Capacitors 478-KGL31NR71C105MUDKR-ND
1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5155 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
55J5155
Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 55J5155
CERAMIC CAPACITOR, 1UF, 16V, X7R, 20%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 20%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL31NR71C105MUTR-ND 478-KGL31NR71C105MUDKR-ND 55J5155
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers