Kyocera Corporation Ceramic Capacitors 0612YC105KAT2A

Description
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31NR71C105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71C105KUTR-ND
Ceramic Capacitors 478-KGL31NR71C105KUTR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31NR71C105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71C105KUDKR-ND
Ceramic Capacitors 478-KGL31NR71C105KUDKR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31NR71C105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71C105KUCT-ND
Ceramic Capacitors 478-KGL31NR71C105KUCT-ND
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5154 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J5154
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J5154
CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 16V, 0612; Capacitance Kyocera Avx - 96Y8373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 16V, 0612; Capacitance Kyocera Avx
96Y8373
Cap, Mlcc, X7R, 1Uf, 16V, 0612; Capacitance Kyocera Avx 96Y8373
CAP, MLCC, X7R, 1UF, 16V, 0612; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 16V, 0612; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL31NR71C105KUTR-ND 478-KGL31NR71C105KUDKR-ND 55J5154
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers