The Capacitor Ceramic 0.01µF 6.3V, X7R, 10%, 0612 is a surface mount device (SMD) designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance value of 0.01µF with a tolerance of ±10%, making it suitable for decoupling and filtering applications in power delivery networks. The capacitor is constructed with an X7R dielectric, which provides a temperature range of -55°C to +125°C, ensuring reliable performance in various environmental conditions. The 0612 case size (1.6mm x 3.2mm) allows for compact PCB designs, and the component is RoHS compliant, indicating it meets environmental regulations. This capacitor is ideal for engineers looking for a reliable and efficient solution for low inductance applications.
10000pF ±10% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)
CAPACITOR CERAMIC 0.01UF 6.3V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 10000PF 6.3V X7R 0612
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06126C103KAT2A-ND | 55J5348 | 06126C103KAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 6.3V, X7R, 10%, 0612; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |