Kyocera Corporation Ceramic Capacitors 0603ZC100KAT2A

Description
10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0603ZC100KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZC100KAT2ACT-ND
Ceramic Capacitors 478-0603ZC100KAT2ACT-ND
10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603ZC100KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZC100KAT2ADKR-ND
Ceramic Capacitors 478-0603ZC100KAT2ADKR-ND
10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603ZC100KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603ZC100KAT2ATR-ND
Ceramic Capacitors 478-0603ZC100KAT2ATR-ND
10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2930 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2930
Ceramic Capacitor, 10Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2930
CERAMIC CAPACITOR, 10PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603ZC100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC100KAT2A
Ceramic Capacitors 0603ZC100KAT2A
CAP CER 10PF 10V X7R 0603

CAP CER 10PF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0603ZC100KAT2ACT-ND 478-0603ZC100KAT2ADKR-ND 66M2930 0603ZC100KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers