Kyocera Corporation Ceramic Capacitors 0603YD225KAT2A-62

Description
CAP CER 2.2UF 16V X5R 0603
Request a Quote Datasheet
Description
CAP CER 2.2UF 16V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0603YD225KAT2A-62CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603YD225KAT2A-62CT-ND
Ceramic Capacitors 478-0603YD225KAT2A-62CT-ND
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-0603YD225KAT2A-62DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-0603YD225KAT2A-62TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603YD225KAT2A-62TR-ND
Ceramic Capacitors 478-0603YD225KAT2A-62TR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
CAP CER SMD Product overview: 0603YD225KAT2A-62 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YD225KAT2A-62 can be used for catalog matching and distributor lookup.

CAP CER SMD Product overview: 0603YD225KAT2A-62 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YD225KAT2A-62 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-0603YD225KAT2A-62CT-ND 478-0603YD225KAT2A-62DKR-ND 60-0603YD225KAT2A-62
Product Name Ceramic Capacitors Ceramic Capacitors SMD Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details