Kyocera Corporation Ceramic Capacitor 0.082Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC823JAT2A

Description
CERAMIC CAPACITOR 0.082UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.082UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.082Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2725 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2725
Ceramic Capacitor 0.082Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2725
CERAMIC CAPACITOR 0.082UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2725
Product Name Ceramic Capacitor 0.082Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details