Kyocera Corporation Ceramic Capacitors 0603YC822KAT2A

Description
8200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC822KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC822KAT2A-ND
Ceramic Capacitors 0603YC822KAT2A-ND
8200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603YC822KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC822KAT2A
Ceramic Capacitors 0603YC822KAT2A
CAP CER 8200PF 16V X7R 0603

CAP CER 8200PF 16V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J2724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J2724
Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J2724
CAPACITOR CERAMIC 8200PF, 16V, X7R, 10%, 0603; Capacitance:8200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 16V, X7R, 10%, 0603; Capacitance:8200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603YC822KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YC822KAT2A
Capacitors - Ceramic Capacitors 0603YC822KAT2A
CAP CER 8200PF 16V X7R 0603

CAP CER 8200PF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0603YC822KAT2A-ND 0603YC822KAT2A 55J2724 0603YC822KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers