Kyocera Corporation Ceramic Capacitor 1500Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC152KAT2A

Description
CERAMIC CAPACITOR 1500PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1500PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65H4919 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65H4919
Ceramic Capacitor 1500Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65H4919
CERAMIC CAPACITOR 1500PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65H4919
Product Name Ceramic Capacitor 1500Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details