Kyocera Corporation Ceramic Capacitors 0603YA101JAT2A

Description
CAP CER 100PF 16V NP0 0603
Datasheet
Description
CAP CER 100PF 16V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YA101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YA101JAT2A
Ceramic Capacitors 0603YA101JAT2A
CAP CER 100PF 16V NP0 0603

CAP CER 100PF 16V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 92H3103 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
92H3103
Ceramic Capacitor 100Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 92H3103
CERAMIC CAPACITOR 100PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603YA101JAT2A 92H3103
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers