Kyocera Corporation Ceramic Capacitors 06036D824KAT2A

Description
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06036D824KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06036D824KAT2ACT-ND
Ceramic Capacitors 478-06036D824KAT2ACT-ND
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06036D824KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06036D824KAT2ATR-ND
Ceramic Capacitors 478-06036D824KAT2ATR-ND
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06036D824KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06036D824KAT2ADKR-ND
Ceramic Capacitors 478-06036D824KAT2ADKR-ND
0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.82µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3294
Capacitor Ceramic 0.82Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3294
CAPACITOR CERAMIC 0.82UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.82µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.82µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06036D824KAT2ACT-ND 478-06036D824KAT2ADKR-ND 66M3294
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.82Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details