Kyocera Corporation Ceramic Capacitors 06035U470JAT4A

Description
CAP CER 47PF 50V C0G/NP0 0603
Datasheet
Description
CAP CER 47PF 50V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035U470JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035U470JAT4A
Ceramic Capacitors 06035U470JAT4A
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Rf/microwave 47Pf, 50V, 0603 5%; Capacitance Kyocera Avx - 55J5091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 47Pf, 50V, 0603 5%; Capacitance Kyocera Avx
55J5091
Capacitor Rf/microwave 47Pf, 50V, 0603 5%; Capacitance Kyocera Avx 55J5091
CAPACITOR RF/MICROWAVE 47PF, 50V, 0603 5%; Capacitance:47pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 47PF, 50V, 0603 5%; Capacitance:47pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035U470JAT4A 55J5091
Product Name Ceramic Capacitors Capacitor Rf/microwave 47Pf, 50V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details