Kyocera Corporation Capacitor Rf/microwave 33Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx 06035U330JAT2A

Description
CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 5%, FULL REEL; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 5%, FULL REEL; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 33Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx - 55J5076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 33Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx
55J5076
Capacitor Rf/microwave 33Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx 55J5076
CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 5%, FULL REEL; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 5%, FULL REEL; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5076
Product Name Capacitor Rf/microwave 33Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details