Kyocera Corporation SMD 8.2pF 50V 0.1pF Capacitor 06035J8R2BBSTR

Description
Cap Silicon 8.2pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J8R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J8R2BBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 8.2pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J8R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J8R2BBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.2pF 50V 0.1pF Capacitor
68-06035J8R2BBSTR
SMD 8.2pF 50V 0.1pF Capacitor 68-06035J8R2BBSTR
Cap Silicon 8.2pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J8R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J8R2BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 8.2pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J8R2BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J8R2BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 06035J8R2BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J8R2BBSTR
Hi-Q Thin Film Capacitors 06035J8R2BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06035J8R2BBSTR - 717117-06035J8R2BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J8R2BBSTR
717117-06035J8R2BBSTR
Thin Film Capacitors - 06035J8R2BBSTR 717117-06035J8R2BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 717117-06035J8R2BBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 8.2pF Tolerance: ±0.1pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 717117-06035J8R2BBSTR
Packaging: Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 8.2pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.029" (0.73mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Thin Film Capacitors - 478-4465-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4465-2-ND
Thin Film Capacitors 478-4465-2-ND
8.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

8.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4465-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4465-1-ND
Thin Film Capacitors 478-4465-1-ND
8.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

8.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4465-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4465-6-ND
Thin Film Capacitors 478-4465-6-ND
8.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

8.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 8.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx - 23M9827 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
23M9827
Ceramic Capacitor 8.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx 23M9827
CERAMIC CAPACITOR 8.2PF, 50V, 0603 0.1pF; Capacitance:8.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF, 50V, 0603 0.1pF; Capacitance:8.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thin Film Capacitors - 06035J8R2BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J8R2BBSTR
Thin Film Capacitors 06035J8R2BBSTR
CAP THIN FILM 8.2PF 50V 0603

CAP THIN FILM 8.2PF 50V 0603

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J8R2BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J8R2BBSTR
Capacitors - Thin Film Capacitors 06035J8R2BBSTR
CAP THIN FILM 8.2PF 50V 0603

CAP THIN FILM 8.2PF 50V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-06035J8R2BBSTR 06035J8R2BBSTR 717117-06035J8R2BBSTR 478-4465-2-ND 478-4465-6-ND 23M9827 06035J8R2BBSTR 06035J8R2BBSTR
Product Name SMD 8.2pF 50V 0.1pF Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors - 06035J8R2BBSTR Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 8.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers