Kyocera Corporation SMD 1.8pF 50V 0.05pF Capacitor 06035J1R8ABTTR

Description
Cap Silicon 1.8pF 50V 0±30ppm/°C 0.05pF SMD 0603 125°C T/R Product overview: 06035J1R8ABTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J1R8ABTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 1.8pF 50V 0±30ppm/°C 0.05pF SMD 0603 125°C T/R Product overview: 06035J1R8ABTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J1R8ABTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.8pF 50V 0.05pF Capacitor
68-06035J1R8ABTTR
SMD 1.8pF 50V 0.05pF Capacitor 68-06035J1R8ABTTR
Cap Silicon 1.8pF 50V 0±30ppm/°C 0.05pF SMD 0603 125°C T/R Product overview: 06035J1R8ABTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J1R8ABTTR can be used for catalog matching and distributor lookup.

Cap Silicon 1.8pF 50V 0±30ppm/°C 0.05pF SMD 0603 125°C T/R Product overview: 06035J1R8ABTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J1R8ABTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 06035J1R8ABTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J1R8ABTTR
Hi-Q Thin Film Capacitors 06035J1R8ABTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06035J1R8ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J1R8ABTTR-ND
Thin Film Capacitors 06035J1R8ABTTR-ND
1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J1R8ABTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J1R8ABTTR
Capacitors - Thin Film Capacitors 06035J1R8ABTTR
CAP THIN FILM 1.8PF 50V 0603

CAP THIN FILM 1.8PF 50V 0603

Supplier's Site
Capacitor,silicon Dioxide,1.8Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J4830 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,1.8Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J4830
Capacitor,silicon Dioxide,1.8Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J4830
Capacitor,Silicon Dioxide,1.8pF,50VDC, .05-pF Tol,.05+pf Tol,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,1.8pF,50VDC,.05-pF Tol,.05+pf Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-06035J1R8ABTTR 06035J1R8ABTTR 06035J1R8ABTTR-ND 06035J1R8ABTTR 55J4830
Product Name SMD 1.8pF 50V 0.05pF Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Capacitor,silicon Dioxide,1.8Pf,50Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
WVDC 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Capacitance Range 1.80E-6 microF 1.80E-6 microF
Lead Style Tape and Reel Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details