Kyocera Corporation Ceramic Capacitors 06035F473K4Z2A

Description
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR81H473KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR81H473KTTR-ND
Ceramic Capacitors 478-KAF15AR81H473KTTR-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR81H473KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR81H473KTDKR-ND
Ceramic Capacitors 478-KAF15AR81H473KTDKR-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR81H473KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR81H473KTCT-ND
Ceramic Capacitors 478-KAF15AR81H473KTCT-ND
0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF15AR81H473KTTR-ND 478-KAF15AR81H473KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details