The SMD Multilayer Ceramic Capacitor has a capacitance of 0.068 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is packaged in a 0603 (1608 metric) size. It is RoHS compliant, making it suitable for environmentally sensitive applications. The capacitor is designed for use in various industrial applications where changes in capacitance due to applied voltages are acceptable. Its performance characteristics include a high insulation resistance of 100,000 MΩ or 1000 MΩ-OºF, ensuring reliability in circuit applications.
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF;
CAP, 0.068µF, 50V, 10%, X7R, 0603, REEL; Capacitance:68000pF;
SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 0.068UF 50V X7R 0603
CAP CER 0.068UF 50V X7R 0603
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66M3230 | 04X9341 | 85R5682 | 66-06035C683KAT2A | 06035C683KAT2A |
| Product Name | Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Cap, 0.068Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | CAP CER 0.068UF 50V X7R 0603 | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |