Kyocera Corporation Ceramic Capacitors 06035C683JAT2A

Description
CAP CER 0.068UF 50V X7R 0603
Datasheet
Description
CAP CER 0.068UF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C683JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C683JAT2A
Ceramic Capacitors 06035C683JAT2A
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.068Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 17M9091 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
17M9091
Ceramic Capacitor 0.068Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 17M9091
CERAMIC CAPACITOR 0.068UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8129
Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8129
CAP, 68000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 68000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, X7R, 0.068Uf, 50V, 0603; Capacitance Kyocera Avx - 96Y8368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.068Uf, 50V, 0603; Capacitance Kyocera Avx
96Y8368
Cap, Mlcc, X7R, 0.068Uf, 50V, 0603; Capacitance Kyocera Avx 96Y8368
CAP, MLCC, X7R, 0.068UF, 50V, 0603; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.068UF, 50V, 0603; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035C683JAT2A 17M9091 66AH8129
Product Name Ceramic Capacitors Ceramic Capacitor 0.068Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-4196-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers